Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-TO-220 0 to 70
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 048440-UC385T-ADJ
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed or Adjustable
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 5A
Output Voltage: 1.2V, 1.22 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: TO-220-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 2.1V @ 5A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 5A TO220-5 Product overview: UC385T-ADJ from Unitrode is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC385T-ADJ can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.2V Min, 6V Max, 0.49V Dropout, BIPolar, PSFM5
Adjustable Positive LDO Regulator, 1.2V Min, 6V Max, 0.49V Dropout, BIPolar, PSFM5
IC REG LINEAR POS ADJ 5A TO220-5
LDO Voltage Regulators Fast Transient Resp 5 Amp LDO
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UC385T-ADJ | 296-2812-5-ND | 048440-UC385T-ADJ | 776-UC385T-ADJ | UC385T-ADJ | UC385T-ADJ | UC385T-ADJ |
| Product Name | UC385-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - UC385T-ADJ | 5A TO220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; Bulk | TO-220; Other; TO-220-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||
| Output Voltage | 1.2 to 6 volts | 1.2 to 6 volts | 1.2 volts | 1.2 volts | 1.2 volts |