Texas Instruments UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CDCY

Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator - UA78M33CDCY - Texas Instruments
Dallas, TX, United States
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator
UA78M33CDCY
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CDCY
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
Voltage Regulators - 6616733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616733
Voltage Regulators 6616733
Reg Standard Lin Fix Pos 3.3V 0.5A 4-Pin

Reg Standard Lin Fix Pos 3.3V 0.5A 4-Pin

Supplier's Site
Voltage Regulators - 6616733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616733P
Voltage Regulators 6616733P
Reg Standard Lin Fix Pos 3.3V 0.5A 4-Pin

Reg Standard Lin Fix Pos 3.3V 0.5A 4-Pin

Supplier's Site
Voltage Regulators - 9223520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9223520
Voltage Regulators 9223520
Reg Standard Lin Fix Pos 3.3V 0.5A 4-Pin

Reg Standard Lin Fix Pos 3.3V 0.5A 4-Pin

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCY - 1275538-UA78M33CDCY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCY
1275538-UA78M33CDCY
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCY 1275538-UA78M33CDCY
Manufacturer: Texas Instruments Win Source Part Number: 1275538-UA78M33CDCY Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Temperature Range - Operating: 0°C ~ 125°C PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Commercial, Portable Devices, Computers & Computer Peripherals, Communications & Networking Family Part Number: UA78M33 Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 25V Maximum Dropout Voltage: 2V at 350mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275538-UA78M33CDCY
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Commercial, Portable Devices, Computers & Computer Peripherals, Communications & Networking
Family Part Number: UA78M33
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 25V
Maximum Dropout Voltage: 2V at 350mA

Buy Now
Singapore, Singapore
3.3V 500mA LDO Voltage Regulator IC
776-UA78M33CDCY
3.3V 500mA LDO Voltage Regulator IC 776-UA78M33CDCY
3.3V 500mA LDO Voltage Regulator, SOT-223, SM Product overview: UA78M33CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CDCY can be used for catalog matching and distributor lookup.

3.3V 500mA LDO Voltage Regulator, SOT-223, SM Product overview: UA78M33CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CDCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27140-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27140-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27140-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M33CDCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M33CDCY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M33CDCY
IC REG LIN 3.3V 500MA SOT223-4

IC REG LIN 3.3V 500MA SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M33CDCY
Linear Voltage Regulators UA78M33CDCY
Linear Voltage Regulators 500mA 3.3V Fixed

Linear Voltage Regulators 500mA 3.3V Fixed

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - UA78M33CDCY - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
UA78M33CDCY
Power Supply Chip >> Linear Voltage Regulators (LDO) UA78M33CDCY
500mA 80dB@(120Hz) null 3.3V Positive electrode 25V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

500mA 80dB@(120Hz) null 3.3V Positive electrode 25V SOT-223-4 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M33CDCY 6616733 6616733P 1275538-UA78M33CDCY 776-UA78M33CDCY 296-27140-5-ND UA78M33CDCY UA78M33CDCY UA78M33CDCY
Product Name UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCY 3.3V 500mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; Sot-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27541DRZT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
IOUT 0.2500 amps
View Details
2 suppliers
Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
Battery Chargers - BQ24079RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details