Manufacturer: Texas Instruments
Win Source Part Number: 035674-UC3842AD8TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 0°C to 70°C 8-SOIC 0 to 70 Product overview: UC3842AD8TR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 16V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 16V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3842AD8TR can be used for catalog matching and distributor lookup.
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR PWM CM 8SOIC
Switching Controllers Current-Mode PWM Controller
IC REG CTRLR PWM CM 8SOIC
IC REG CTRLR PWM CM 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 035674-UC3842AD8TR | 296-41791-6-ND | 760-UC3842AD8TR | UC3842AD8TR | 815-UC3842AD8TR | UC3842AD8TR | UC3842AD8TR | UC3842AD8TR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842AD8TR | DC DC Switching Controllers | 1A 500KHz 16V SOIC Power Management IC | DC DC Switching Controllers | IC REG CTRLR PWM CM 8SOIC | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward | Buck | ||||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||||
| Special Features | Internal Current Limit; Frequency Control | Frequency Control | ||||||
| fsw | 500 kHz | 500 kHz |