Manufacturer: Texas Instruments
Win Source Part Number: 1115624-UCC25230DRMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Flyback, Forward Converter
Frequency - Switching: 380kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 3.3V
Maximum Output Voltage: 90V
Minimum Input Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
12V-75V In, 48V/0.2A Adj Out DC/DC Controller, Flyback, VSON Product overview: UCC25230DRMT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 75V, 48V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 75V, 48V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-UCC25230DRMT can be used for catalog matching and distributor lookup.
Buck, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable Adjustable 3.3V 1 Output 200mA 8-VDFN Exposed Pad
Buck, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable Adjustable 3.3V 1 Output 200mA 8-VDFN Exposed Pad
Buck, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable Adjustable 3.3V 1 Output 200mA 8-VDFN Exposed Pad
IC REG MULTI CONFG ADJ 8VSON
IC REG MULTI CONFG ADJ 8VSON
IC REG MULT CONFIG ISO ADJ 8VSON
Buck, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable Adjustable 3.3V 1 Output 200mA 8-VDFN Exposed Pad
Switching Voltage Regulators 12-105Vin,0.2A Outp Switching Cnvrtr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115624-UCC25230DRMT | 739-UCC25230DRMT | 296-29900-2-ND | UCC25230DRMT | UCC25230DRMT | 815-UCC25230DRMT | UCC25230DRMT | UCC25230DRMT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC25230DRMT | 12V 75V 48V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG MULT CONFIG ISO ADJ 8VSON | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck, Flyback, Forward Converter | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VSON (4x4) | Other; VSON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |