Texas Instruments UA78M10 3 Pin 500mA Fixed 10V Positive Voltage Regulator UA78M10CKVURG3

Description
3 Pin 500mA Fixed 10V Positive Voltage Regulator 3-TO-252 0 to 125
Request a Quote Datasheet
Description
3 Pin 500mA Fixed 10V Positive Voltage Regulator 3-TO-252 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M10 3 Pin 500mA Fixed 10V Positive Voltage Regulator - UA78M10CKVURG3 - Texas Instruments
Dallas, TX, United States
UA78M10 3 Pin 500mA Fixed 10V Positive Voltage Regulator
UA78M10CKVURG3
UA78M10 3 Pin 500mA Fixed 10V Positive Voltage Regulator UA78M10CKVURG3
3 Pin 500mA Fixed 10V Positive Voltage Regulator 3-TO-252 0 to 125

3 Pin 500mA Fixed 10V Positive Voltage Regulator 3-TO-252 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M10CKVURG3 - 136085-UA78M10CKVURG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M10CKVURG3
136085-UA78M10CKVURG3
PMIC - PMIC - Voltage Regulators - Linear - UA78M10CKVURG3 136085-UA78M10CKVURG3
Manufacturer: Texas Instruments Win Source Part Number: 136085-UA78M10CKVURG 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 28V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136085-UA78M10CKVURG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19534-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19534-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19534-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19534-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19534-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19534-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19534-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19534-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19534-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Singapore, Singapore
TO-252 LDO Voltage Regulator IC
776-UA78M10CKVURG3
TO-252 LDO Voltage Regulator IC 776-UA78M10CKVURG3
500-mA, 30-V, linear voltage regulator 3-TO-252 0 to 125 Product overview: UA78M10CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M10CKVURG3 can be used for catalog matching and distributor lookup.

500-mA, 30-V, linear voltage regulator 3-TO-252 0 to 125 Product overview: UA78M10CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M10CKVURG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78M10CKVURG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M10CKVURG3
PMIC - Voltage Regulators - Linear UA78M10CKVURG3
IC REG LINEAR 10V 500MA TO252-3

IC REG LINEAR 10V 500MA TO252-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M10CKVURG3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M10CKVURG3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M10CKVURG3
IC REG LINEAR 10V 500MA TO252-3

IC REG LINEAR 10V 500MA TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M10CKVURG3
Linear Voltage Regulators UA78M10CKVURG3
Linear Voltage Regulators 10V 500mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 10V 500mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M10CKVURG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M10CKVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M10CKVURG3
IC REG LINEAR 10V 500MA TO252-3

IC REG LINEAR 10V 500MA TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78M10CKVURG3 136085-UA78M10CKVURG3 296-19534-1-ND 776-UA78M10CKVURG3 UA78M10CKVURG3 UA78M10CKVURG3 UA78M10CKVURG3 UA78M10CKVURG3
Product Name UA78M10 3 Pin 500mA Fixed 10V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78M10CKVURG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TO-252 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; TO-252 Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24271RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details