Texas Instruments UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CKVURG3

Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 3-TO-252 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 3-TO-252 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator - UA78M33CKVURG3 - Texas Instruments
Dallas, TX, United States
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator
UA78M33CKVURG3
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CKVURG3
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 3-TO-252 0 to 125

3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 3-TO-252 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21208-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21208-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21208-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21208-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21208-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21208-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21208-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21208-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21208-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Singapore, Singapore
3.3V 500mA 25V TO-252 LDO Voltage Regulator IC
776-UA78M33CKVURG3
3.3V 500mA 25V TO-252 LDO Voltage Regulator IC 776-UA78M33CKVURG3
3.3V LDO Regulator, 500mA, 25V In, TO-252 SM Product overview: UA78M33CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 25V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CKVURG3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 500mA, 25V In, TO-252 SM Product overview: UA78M33CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 25V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CKVURG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 8095472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8095472P
Voltage Regulators 8095472P
Linear Regulator 3.3V 500mA TO-252

Linear Regulator 3.3V 500mA TO-252

Supplier's Site
Voltage Regulators - 8095472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8095472
Voltage Regulators 8095472
Linear Regulator 3.3V 500mA TO-252

Linear Regulator 3.3V 500mA TO-252

Supplier's Site
Voltage Regulators - 1219333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1219333
Voltage Regulators 1219333
Linear Regulator 3.3V 500mA TO-252

Linear Regulator 3.3V 500mA TO-252

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKVURG3 - 035585-UA78M33CKVURG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKVURG3
035585-UA78M33CKVURG3
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKVURG3 035585-UA78M33CKVURG3
Manufacturer: Texas Instruments Win Source Part Number: 035585-UA78M33CKVURG 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 035585-UA78M33CKVURG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Communications & Networking

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M33CKVURG3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M33CKVURG3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M33CKVURG3
IC REG LINEAR 3.3V 500MA TO252-3

IC REG LINEAR 3.3V 500MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M33CKVURG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M33CKVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M33CKVURG3
IC REG LINEAR 3.3V 500MA TO252-3

IC REG LINEAR 3.3V 500MA TO252-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M33CKVURG3
Linear Voltage Regulators UA78M33CKVURG3
Linear Voltage Regulators 3.3 V 500mA Fix Pos Voltage Regulator

Linear Voltage Regulators 3.3 V 500mA Fix Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78M33CKVURG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M33CKVURG3
PMIC - Voltage Regulators - Linear UA78M33CKVURG3
IC REG LINEAR 3.3V 500MA TO252-3

IC REG LINEAR 3.3V 500MA TO252-3

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - UA78M33CKVURG3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
UA78M33CKVURG3
Power Supply Chip >> Linear Voltage Regulators (LDO) UA78M33CKVURG3
500mA 80dB@(120Hz) null 3.3V Positive electrode 25V TO-252-3 Linear Voltage Regulators (LDO) ROHS

500mA 80dB@(120Hz) null 3.3V Positive electrode 25V TO-252-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M33CKVURG3 296-21208-1-ND 776-UA78M33CKVURG3 8095472P 8095472 035585-UA78M33CKVURG3 UA78M33CKVURG3 UA78M33CKVURG3 UA78M33CKVURG3 UA78M33CKVURG3 UA78M33CKVURG3
Product Name UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 500mA 25V TO-252 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78M33CKVURG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Polarity Positive Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252 Other; TO-252 Other; To-252 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24123RHLTG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details