Manufacturer: Microsemi Corporation
Win Source Part Number: 048436-UC3843AM
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 50
Switching Controllers Current Mode PWMs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 048436-UC3843AM | UC3843AM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843AM | Switching Controllers |
| Configuration / Function | Buck, Boost | |
| Output Voltage Type | Transistor Driver | |
| Package Type | DIP; Other; 8-DIP | |
| Life Cycle Stage | Maturity; Active |