Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-TO-220 0 to 100
3A LDO, Adj 1.2V-6V, 350mV Dropout, TO-220 Product overview: UC382T-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.2V, 6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.2V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382T-ADJ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A TO-220-5
Manufacturer: Texas Instruments
Win Source Part Number: 035670-UC382T-ADJ
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.35V @ 3A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 3A
Output Voltage: 1.2V, 1.2 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: TO-220-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 1.2V (1.2V)
Dropout Voltage-Max: 2.1V @ 3A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 6V
Alternative Parts (Cross-Reference): UC382TDTR-ADJG3; L4955; UC382T-ADJ; UC382T-ADJG3;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Adjustable Positive LDO Regulator, 1.2V Min, 2.5V Max, 0.45V Dropout, BIPolar, PSFM5
Adjustable Positive LDO Regulator, 1.2V Min, 2.5V Max, 0.45V Dropout, BIPolar, PSFM5
LDO Voltage Regulators Fast Transient Resp 3 Amp LDO
IC REG LIN POS ADJ 3A TO220-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC382T-ADJ | 776-UC382T-ADJ | 296-2804-5-ND | 035670-UC382T-ADJ | UC382T-ADJ | UC382T-ADJ | UC382T-ADJ |
| Product Name | UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current | 3A 1.2V 6V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - UC382T-ADJ | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | Other; TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||
| Output Voltage | 1.2 to 6 volts | 1.2 volts | 1.2 to 6 volts | 1.2 volts | 1.2 volts |