Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection 5-DDPAK/TO-263 -40 to 100
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 5A DDPAK/TO-263-5
Manufacturer: Texas Instruments
Win Source Part Number: 056092-UC285TDKTTT-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 5A
Output Voltage: 1.2V, 1.22 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 2.2V @ 5A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
UC285 5A, Fast Transient Response, Low-Dropout Regulator
5A LDO, Adj/Fixed Output, 1.7-7.5V In, TO-263 Product overview: UC285TDKTTT-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 7.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 7.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC285TDKTTT-ADJ can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 5A DDPAK
LDO Voltage Regulators Fast Transient Resp 5 Amp LDO
IC REG LIN POS ADJ 5A DDPAK
IC REG LIN POS ADJ 5A DDPAK
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UC285TDKTTT-ADJ | 296-16018-6-ND | 056092-UC285TDKTTT-ADJ | UC285TDKTTT-ADJ | 776-UC285TDKTTT-ADJ | UC285TDKTTT-ADJ | UC285TDKTTT-ADJ | UC285TDKTTT-ADJ | UC285TDKTTT-ADJ |
| Product Name | UC285-ADJ Single Output LDO, 5.0A, Adj.(1.22 to 6.0V), Fast Transient Response, Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - UC285TDKTTT-ADJ | 5A 7.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-5 | Other; TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||||
| Output Voltage | 1.2 to 6 volts | 1.2 to 6 volts | 1.2 volts | 6 volts | 1.2 volts | 1.2 volts |