Texas Instruments Standard Linear and Logic PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701N UCC25701N

Description
Manufacturer: Texas Instruments Win Source Part Number: 035744-UCC25701N Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 13V Duty Cycle: 99% Frequency - Switching: 700kHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 14-PDIP Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035744-UCC25701N Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 13V Duty Cycle: 99% Frequency - Switching: 700kHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 14-PDIP Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701N - 035744-UCC25701N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701N
035744-UCC25701N
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701N 035744-UCC25701N
Manufacturer: Texas Instruments Win Source Part Number: 035744-UCC25701N Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 13V Duty Cycle: 99% Frequency - Switching: 700kHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 14-PDIP Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035744-UCC25701N
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 700kHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-PDIP
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-UCC25701N
Power Management IC 748-UCC25701N
UCC25701 ADVANCED VOLTAGE MODE P Product overview: UCC25701N from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25701N can be used for catalog matching and distributor lookup.

UCC25701 ADVANCED VOLTAGE MODE P Product overview: UCC25701N from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25701N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC25701N
Switching Controllers UCC25701N
Switching Controllers Adv Voltage Mode

Switching Controllers Adv Voltage Mode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 035744-UCC25701N 748-UCC25701N UCC25701N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701N Power Management IC Switching Controllers
Configuration / Function Boost, Flyback, Forward
Package Type DIP; Other; 14-PDIP Other; Bulk
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Soft Start, Sync
Unlock Full Specs
to access all available technical data