Texas Instruments 10.5V SOIC Power Management IC UC3861DW

Description
Resonant-mode PWM with 16.5/10.5V UVLO, alternating outputs, and fixed off time, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3861DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10.5V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3861DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resonant-mode PWM with 16.5/10.5V UVLO, alternating outputs, and fixed off time, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3861DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10.5V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3861DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10.5V SOIC Power Management IC
748-UC3861DW
10.5V SOIC Power Management IC 748-UC3861DW
Resonant-mode PWM with 16.5/10.5V UVLO, alternating outputs, and fixed off time, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3861DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10.5V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3861DW can be used for catalog matching and distributor lookup.

Resonant-mode PWM with 16.5/10.5V UVLO, alternating outputs, and fixed off time, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3861DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10.5V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3861DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3861DW - 141884-UC3861DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3861DW
141884-UC3861DW
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3861DW 141884-UC3861DW
Manufacturer: Texas Instruments Win Source Part Number: 141884-UC3861DW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Frequency - Switching: 10kHz to 1MHz Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 10.5 V to 22 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141884-UC3861DW
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 16.5V
Frequency - Switching: 10kHz to 1MHz
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 10.5 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3861DW
Switching Controllers UC3861DW
Switching Controllers Resonant-Mode

Switching Controllers Resonant-Mode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UC3861DW 141884-UC3861DW UC3861DW
Product Name 10.5V SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UC3861DW Switching Controllers
Package Type Other; SOIC SOIC; Other; 16-SOIC
Output Voltage 1.7 volts
IOUT 0.5000 amps
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data