Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1115336-UC2824DW
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 340kHz to 460kHz
Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up
Supply Voltage - Operating: 8.4 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-SOIC
Switching Controllers High Speed PWM Controller
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-15145-5-ND | 1115336-UC2824DW | UC2824DW | UC2824DW |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2824DW | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | |
| fsw | 340 to 460 kHz | 340 to 460 kHz | 340 to 460 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |