Texas Instruments UA78M09 3 Pin 500mA Fixed 9V Positive Voltage Regulator UA78M09CKVURG3

Description
3 Pin 500mA Fixed 9V Positive Voltage Regulator 3-TO-252 0 to 125
Request a Quote
Description
3 Pin 500mA Fixed 9V Positive Voltage Regulator 3-TO-252 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UA78M09CKVURG3 is a positive-voltage linear regulator designed to provide a fixed output voltage of 9V with a maximum output current of 500mA. It operates within an input voltage range of 5.3V to 30V, with an absolute maximum input voltage of 45V. The device features low quiescent current of 4.5mA and includes built-in short-circuit current limiting and thermal protection, ensuring reliable operation under various conditions. This regulator is stable without the need for external components, making it suitable for a range of applications including onboard charging, residential lighting, and battery backup units. The operating junction temperature range is from -40°C to +125°C, which allows for versatility in different environmental conditions. The UA78M09CKVURG3 is available in a TO-252 (KVU) package, facilitating easy integration into various designs.

Datasheet Summary
Powered by GS/AI

The UA78M09CKVURG3 is a positive-voltage linear regulator designed to provide a fixed output voltage of 9V with a maximum output current of 500mA. It operates within an input voltage range of 5.3V to 30V, with an absolute maximum input voltage of 45V. The device features low quiescent current of 4.5mA and includes built-in short-circuit current limiting and thermal protection, ensuring reliable operation under various conditions. This regulator is stable without the need for external components, making it suitable for a range of applications including onboard charging, residential lighting, and battery backup units. The operating junction temperature range is from -40°C to +125°C, which allows for versatility in different environmental conditions. The UA78M09CKVURG3 is available in a TO-252 (KVU) package, facilitating easy integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
UA78M09 3 Pin 500mA Fixed 9V Positive Voltage Regulator - UA78M09CKVURG3 - Texas Instruments
Dallas, TX, United States
UA78M09 3 Pin 500mA Fixed 9V Positive Voltage Regulator
UA78M09CKVURG3
UA78M09 3 Pin 500mA Fixed 9V Positive Voltage Regulator UA78M09CKVURG3
3 Pin 500mA Fixed 9V Positive Voltage Regulator 3-TO-252 0 to 125

3 Pin 500mA Fixed 9V Positive Voltage Regulator 3-TO-252 0 to 125

Buy Now Datasheet
Singapore, Singapore
TO-252 LDO Voltage Regulator IC
776-UA78M09CKVURG3
TO-252 LDO Voltage Regulator IC 776-UA78M09CKVURG3
500-mA, 30-V, linear voltage regulator 3-TO-252 0 to 125 Product overview: UA78M09CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M09CKVURG3 can be used for catalog matching and distributor lookup.

500-mA, 30-V, linear voltage regulator 3-TO-252 0 to 125 Product overview: UA78M09CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M09CKVURG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19533-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19533-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19533-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19533-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19533-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19533-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19533-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19533-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19533-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M09CKVURG3 - 129857-UA78M09CKVURG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M09CKVURG3
129857-UA78M09CKVURG3
PMIC - PMIC - Voltage Regulators - Linear - UA78M09CKVURG3 129857-UA78M09CKVURG3
Manufacturer: Texas Instruments Win Source Part Number: 129857-UA78M09CKVURG 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129857-UA78M09CKVURG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M09CKVURG3
Linear Voltage Regulators UA78M09CKVURG3
Linear Voltage Regulators 9V 500mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 9V 500mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M09CKVURG3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M09CKVURG3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M09CKVURG3
IC REG LINEAR 9V 500MA TO252-3

IC REG LINEAR 9V 500MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M09CKVURG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M09CKVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M09CKVURG3
IC REG LINEAR 9V 500MA TO252-3

IC REG LINEAR 9V 500MA TO252-3

Supplier's Site
PMIC - Voltage Regulators - Linear - UA78M09CKVURG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M09CKVURG3
PMIC - Voltage Regulators - Linear UA78M09CKVURG3
IC REG LINEAR 9V 500MA TO252-3

IC REG LINEAR 9V 500MA TO252-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M09CKVURG3 776-UA78M09CKVURG3 296-19533-1-ND 129857-UA78M09CKVURG3 UA78M09CKVURG3 UA78M09CKVURG3 UA78M09CKVURG3 UA78M09CKVURG3
Product Name UA78M09 3 Pin 500mA Fixed 9V Positive Voltage Regulator TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78M09CKVURG3 Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-252 Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 9 volts 9 volts 9 volts 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data