Manufacturer: Texas Instruments
Win Source Part Number: 1115604-UC3879DWTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: Up to 300kHz
Control Features: Frequency Control, Ramp, Soft Start
Number of Outputs: 4
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SOIC
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SOIC
Switching Controllers Phase Shift Resonant Controller
IC REG CTRLR HALF-BRIDGE 20SOIC
IC REG CTRLR HALF-BRIDGE 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115604-UC3879DWTR | UC3879DWTR-ND | UC3879DWTR | UC3879DWTR | UC3879DWTR | UC3879DWTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3879DWTR | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Half-Bridge | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 20-SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | Synchronous Rectification | Frequency Control, Ramp, Soft Start | Multiple Outputs |