Texas Instruments UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator UA78M08CDCYG3

Description
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator - UA78M08CDCYG3 - Texas Instruments
Dallas, TX, United States
UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator
UA78M08CDCYG3
UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator UA78M08CDCYG3
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-UA78M08CDCYG3
LDO Voltage Regulator IC 776-UA78M08CDCYG3
500-mA, 30-V, linear voltage regulator 4-SOT-223 0 to 125 Product overview: UA78M08CDCYG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M08CDCYG3 can be used for catalog matching and distributor lookup.

500-mA, 30-V, linear voltage regulator 4-SOT-223 0 to 125 Product overview: UA78M08CDCYG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M08CDCYG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCYG3 - 1275528-UA78M08CDCYG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCYG3
1275528-UA78M08CDCYG3
PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCYG3 1275528-UA78M08CDCYG3
Manufacturer: Texas Instruments Win Source Part Number: 1275528-UA78M08CDCYG 3 Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Temperature Range - Operating: 0°C ~ 125°C PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking Family Part Number: UA78M08 Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 8V Voltage - Input (Maximum): 25V Maximum Dropout Voltage: 2V at 350mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275528-UA78M08CDCYG3
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals, Communications & Networking
Family Part Number: UA78M08
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 8V
Voltage - Input (Maximum): 25V
Maximum Dropout Voltage: 2V at 350mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50657-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50657-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50657-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M08CDCYG3
Linear Voltage Regulators UA78M08CDCYG3
Linear Voltage Regulators 8V 500mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 8V 500mA Fixed Pos Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78M08CDCYG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M08CDCYG3
PMIC - Voltage Regulators - Linear UA78M08CDCYG3
IC REG LINEAR 8V 500MA SOT223-4

IC REG LINEAR 8V 500MA SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M08CDCYG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M08CDCYG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M08CDCYG3
IC REG LINEAR 8V 500MA SOT223-4

IC REG LINEAR 8V 500MA SOT223-4

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78M08CDCYG3 776-UA78M08CDCYG3 1275528-UA78M08CDCYG3 296-50657-ND UA78M08CDCYG3 UA78M08CDCYG3 UA78M08CDCYG3
Product Name UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCYG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data