Texas Instruments UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator UA7905CKCS

Description
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator - UA7905CKCS - Texas Instruments
Dallas, TX, United States
UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator
UA7905CKCS
UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator UA7905CKCS
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
-5V 1.5A TO-220 LDO Voltage Regulator IC
776-UA7905CKCS
-5V 1.5A TO-220 LDO Voltage Regulator IC 776-UA7905CKCS
-5V 1.5A Negative LDO Regulator TO-220 Product overview: UA7905CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7905CKCS can be used for catalog matching and distributor lookup.

-5V 1.5A Negative LDO Regulator TO-220 Product overview: UA7905CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7905CKCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17077-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17077-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17077-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7905CKCS - 035586-UA7905CKCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7905CKCS
035586-UA7905CKCS
PMIC - PMIC - Voltage Regulators - Linear - UA7905CKCS 035586-UA7905CKCS
Manufacturer: Texas Instruments Win Source Part Number: 035586-UA7905CKCS Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.1V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: -25V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1.1V @ 1A PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035586-UA7905CKCS
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -25V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.1V @ 1A
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA7905CKCS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA7905CKCS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA7905CKCS
IC REG LINEAR -5V 1.5A TO220-3

IC REG LINEAR -5V 1.5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7905CKCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7905CKCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7905CKCS
IC REG LINEAR -5V 1.5A TO220-3

IC REG LINEAR -5V 1.5A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7905CKCS
Linear Voltage Regulators UA7905CKCS
Linear Voltage Regulators 5V1.5A Fixed Neg Vltg Regulator

Linear Voltage Regulators 5V1.5A Fixed Neg Vltg Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA7905CKCS 776-UA7905CKCS 296-17077-ND 035586-UA7905CKCS UA7905CKCS UA7905CKCS UA7905CKCS
Product Name UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator -5V 1.5A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA7905CKCS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Negative Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage -5 volts -5 volts -5 volts 5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data