IC REG CTRLR PWM CM 14-SOIC
IC REG CTRLR PWM CM 14-SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1115557-UC3844BVDR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Switching Controllers 52kHz 1A Current PWM w/48% Duty Cycle Max
IC REG CTRLR PWM CM 14-SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR PWM CM 14-SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-UC3844BVDR2GCT-ND | 1115557-UC3844BVDR2G | UC3844BVDR2G | UC3844BVDR2G | UC3844BVDR2G | UC3844BVDR2G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844BVDR2G | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Flyback | Buck; Boost | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 500 kHz | 500 kHz | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Life Cycle Stage | Maturity; Active | Active |