Manufacturer: Texas Instruments
Win Source Part Number: 132959-UC2856DWTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 47%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers Improved Crrnt Mode
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 132959-UC2856DWTR | UC2856DWTR-ND | UC2856DWTR | UC2856DWTR | UC2856DWTR | UC2856DWTR | UC2856DWTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2856DWTR | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull | Buck; Boost | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Active | Last Shipments | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Synchronous Rectification | Multiple Outputs | Enable, Frequency Control, Soft Start |