Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
500-mA, 30-V, linear voltage regulator 3-TO-252 -40 to 125 Product overview: UA78M33IKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33IKVURG3 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA TO252-3
IC REG LINEAR 3.3V 500MA TO252-3
IC REG LINEAR 3.3V 500MA TO252-3
Linear Voltage Regulators 3/4 Pin 500mA Fixed 3.3V Voltage Regulat
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-41035-2-ND | 776-UA78M33IKVURG3 | UA78M33IKVURG3 | UA78M33IKVURG3 | UA78M33IKVURG3 | UA78M33IKVURG3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | TO-252 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Special Features | Input Overcurrent Protection |