Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 035599-UC2526N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 1Hz to 400kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 18-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULT TOPOLOGY 18DIP
Switching Controllers Regulating Pulse Width Modulator
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-34704-5-ND | 035599-UC2526N | UC2526N | UC2526N | UC2526N |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526N | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | DIP; Other; "18-DIP (0.300"", 7.62mm)" | DIP; Other; 18-PDIP | DIP; Other; 18-DIP (0.300\", 7.62mm) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start | Enable, Frequency Control, Reset, Soft Start | ||
| fsw | 1.00E-3 to 400 kHz | 1.00E-3 to 400 kHz | 1.00E-3 to 400 kHz | 1.00E-3 to 400 kHz | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Configuration / Function | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull |