3 Pin 1.5A Fixed (-8V) Negative Voltage Regulator 3-TO-220 0 to 125
UA79 1.5-A, -25-V, Negative Linear Voltage Regulators
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3
Linear Voltage Regulators 3P 1.5A Fixed (-8V) Neg Vltg Reg
IC REG LINEAR -8V 1.5A TO220-3
IC REG LINEAR -8V 1.5A TO220-3
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UA7908CKCSE3 | UA7908CKCSE3 | UA7908CKCSE3-ND | UA7908CKCSE3 | UA7908CKCSE3 | UA7908CKCSE3 |
| Product Name | UA7908 3 Pin 1.5A Fixed (-8V) Negative Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | ||||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Output Voltage | -8 volts | -8 volts | -8 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |