Texas Instruments DC DC Switching Controllers UC2825BN

Description
Converter Offline Boost, Flyback, Forward Topology 1MHz 16-PDIP
Request a Quote Datasheet
Description
Converter Offline Boost, Flyback, Forward Topology 1MHz 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11169-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11169-5-ND
DC DC Switching Controllers 296-11169-5-ND
Converter Offline Boost, Flyback, Forward Topology 1MHz 16-PDIP

Converter Offline Boost, Flyback, Forward Topology 1MHz 16-PDIP

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BN - 035606-UC2825BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BN
035606-UC2825BN
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BN 035606-UC2825BN
Manufacturer: Texas Instruments Win Source Part Number: 035606-UC2825BN Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 50% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-PDIP Supply Voltage - Operating: 10 V to 22 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035606-UC2825BN
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Non-Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 50%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 10 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC2825BN
Switching Controllers UC2825BN
Switching Controllers High Speed PWM Controller

Switching Controllers High Speed PWM Controller

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11169-5-ND 035606-UC2825BN UC2825BN
Product Name DC DC Switching Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - UC2825BN Switching Controllers
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-PDIP
fsw 1000 kHz 1000 kHz
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration / Function Boost, Flyback, Forward
Unlock Full Specs
to access all available technical data