Manufacturer: Texas Instruments
Win Source Part Number: 083533-UCC25230DRMR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Flyback, Forward Converter
Frequency - Switching: 380kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 3.3V
Maximum Output Voltage: 90V
Minimum Input Voltage: 12V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
12V to 105V Input, 0.2A Output Switching Converter 8-VSON -40 to 125 Product overview: UCC25230DRMR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 105V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 105V, 0.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-UCC25230DRMR can be used for catalog matching and distributor lookup.
Buck, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable Adjustable 3.3V 1 Output 200mA 8-VDFN Exposed Pad
Switching Voltage Regulators 12-105Vin,0.2A Outp Switching Cnvrtr
IC REG MULTI CONFG ADJ 8VSON
IC REG MULT CONFIG ADJ 8VSON
Buck, Flyback, Forward Converter Switching Regulator IC Positive, Isolation Capable Adjustable 3.3V 1 Output 200mA 8-VDFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 083533-UCC25230DRMR | 739-UCC25230DRMR | UCC25230DRMR-ND | UCC25230DRMR | UCC25230DRMR | UCC25230DRMR | UCC25230DRMR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - UCC25230DRMR | 12V 105V 0.2A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Flyback, Forward Converter | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VSON (4x4) | Other; VSON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |