Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2527AN UC2527AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 035600-UC2527AN Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 100Hz to 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035600-UC2527AN Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 100Hz to 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2527AN - 035600-UC2527AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2527AN
035600-UC2527AN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2527AN 035600-UC2527AN
Manufacturer: Texas Instruments Win Source Part Number: 035600-UC2527AN Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 100Hz to 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 035600-UC2527AN
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 100Hz to 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
DC DC Switching Controllers - 296-34705-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-34705-5-ND
DC DC Switching Controllers 296-34705-5-ND
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC2527AN
Switching Controllers UC2527AN
Switching Controllers Regulating Pulse Width Modulator

Switching Controllers Regulating Pulse Width Modulator

Buy Now Datasheet
DC DC Switching Controllers - UC2527AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2527AN
DC DC Switching Controllers UC2527AN
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
DC DC Switching Controllers - UC2527AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2527AN
DC DC Switching Controllers UC2527AN
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 035600-UC2527AN 296-34705-5-ND UC2527AN UC2527AN
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2527AN DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; 16-PDIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Active
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227218 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers