3 Pin 1.5A Fixed (-8V) Negative Voltage Regulator 3-TO-220 0 to 125
UA79 1.5-A, -25-V, Negative Linear Voltage Regulators
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3
1.5-A, negative linear voltage regulator 3-TO-220 0 to 125 Product overview: UA7908CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7908CKCS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 127102-UA7908CKCS
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: -8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -25V
Nominal Output Voltage (Min/Fixed): -8V
Dropout Voltage-Max: 1.1V @ 1A
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG LINEAR -8V 1.5A TO220-3
Linear Voltage Regulators 8V1.5A Fixed Neg Vltg Regulator
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UA7908CKCS | UA7908CKCS | 296-19027-5-ND | 776-UA7908CKCS | 127102-UA7908CKCS | UA7908CKCS | UA7908CKCS |
| Product Name | UA7908 3 Pin 1.5A Fixed (-8V) Negative Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UA7908CKCS | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Output Voltage | -8 volts | -8 volts | -8 volts | 8 volts | -8 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |