Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842ADM UC3842ADM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 048434-UC3842ADM Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 048434-UC3842ADM Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842ADM - 048434-UC3842ADM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842ADM
048434-UC3842ADM
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842ADM 048434-UC3842ADM
Manufacturer: Microsemi Corporation Win Source Part Number: 048434-UC3842ADM Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 048434-UC3842ADM
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3842ADM
Switching Controllers UC3842ADM
Switching Controllers Current Mode PWMs

Switching Controllers Current Mode PWMs

Buy Now Datasheet
DC DC Switching Controllers - UC3842ADM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3842ADM
DC DC Switching Controllers UC3842ADM
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 048434-UC3842ADM UC3842ADM UC3842ADM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842ADM Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Package Type Other; 8-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Maturity; Active Discontinued at Digi-Key
Special Features Internal Current Limit; Frequency Control
fsw 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM20144 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
Switching Regulators - 1227224 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - CHL8103-15CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 40-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers