IC REG CTRLR BUCK/BOOST 16SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 798660-UC3824DWTR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 340kHz ~ 460kHz
Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start
Supply Voltage: 8.4 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UC3824
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): UC3824N; UC3824DW;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Switching Controllers High Speed PWM Controller
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BUCK/BOOST 16SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-42496-2-ND | 798660-UC3824DWTR | UC3824DWTR | UC3824DWTR | UC3824DWTR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3824DWTR | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck, Boost | |||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| fsw | 340 to 460 kHz | 340 to 460 kHz | 340 to 460 kHz | 340 to 460 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |