Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
Switching Controllers Regulating Pulse Width Modulator
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
IC REG CTRLR MULT TOPOLOGY 18DIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3526NG4-ND | UC3526NG4 | UC3526NG4 | UC3526NG4 |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | |||
| Package Type | DIP; Other; "18-DIP (0.300"", 7.62mm)" | DIP; Other; 18-DIP (0.300\", 7.62mm) | ||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Reset, Soft Start | ||
| fsw | 1.00E-3 to 400 kHz | 1.00E-3 to 400 kHz | 1.00E-3 to 400 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |