Texas Instruments UA79M05 3 Pin 500mA Fixed (-5V) Negative Voltage Regulator UA79M05CKCS

Description
3 Pin 500mA Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 500mA Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA79M05 3 Pin 500mA Fixed (-5V) Negative Voltage Regulator - UA79M05CKCS - Texas Instruments
Dallas, TX, United States
UA79M05 3 Pin 500mA Fixed (-5V) Negative Voltage Regulator
UA79M05CKCS
UA79M05 3 Pin 500mA Fixed (-5V) Negative Voltage Regulator UA79M05CKCS
3 Pin 500mA Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125

3 Pin 500mA Fixed (-5V) Negative Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA79M05CKCS - 1275553-UA79M05CKCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA79M05CKCS
1275553-UA79M05CKCS
PMIC - PMIC - Voltage Regulators - Linear - UA79M05CKCS 1275553-UA79M05CKCS
Win Source Part Number: 1275553-UA79M05CKCS Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 500mA Family Name: uA79M05 Output Voltage: -5V Categories: Integrated Circuits (ICs) PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Voltage Input MAX: -25V Voltage Dropout (Maximum): 1.1V @ 350mA Alternative Parts (Cross-Reference): L7905ACV-TR; L7905ACV-DG; L7905ACV; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Win Source Part Number: 1275553-UA79M05CKCS
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 500mA
Family Name: uA79M05
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Voltage Input MAX: -25V
Voltage Dropout (Maximum): 1.1V @ 350mA
Alternative Parts (Cross-Reference): L7905ACV-TR; L7905ACV-DG; L7905ACV;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14001-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14001-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14001-5-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Singapore, Singapore
-5V 500mA TO-220 LDO Voltage Regulator IC
776-UA79M05CKCS
-5V 500mA TO-220 LDO Voltage Regulator IC 776-UA79M05CKCS
-5V 500mA Negative LDO Regulator TO-220 Product overview: UA79M05CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA79M05CKCS can be used for catalog matching and distributor lookup.

-5V 500mA Negative LDO Regulator TO-220 Product overview: UA79M05CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA79M05CKCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UA79M05CKCS - Rochester Electronics
Newburyport, MA, United States
UA79M 0.5-A, -25-V, Negative Linear Voltage Regulators

UA79M 0.5-A, -25-V, Negative Linear Voltage Regulators

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA79M05CKCS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA79M05CKCS
PMIC - Voltage Regulators - Linear UA79M05CKCS
IC REG LINEAR -5V 500MA TO220-3

IC REG LINEAR -5V 500MA TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA79M05CKCS
Linear Voltage Regulators UA79M05CKCS
Linear Voltage Regulators Negative V

Linear Voltage Regulators Negative V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA79M05CKCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA79M05CKCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA79M05CKCS
IC REG LINEAR -5V 500MA TO220-3

IC REG LINEAR -5V 500MA TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA79M05CKCS 1275553-UA79M05CKCS 296-14001-5-ND 776-UA79M05CKCS UA79M05CKCS UA79M05CKCS UA79M05CKCS UA79M05CKCS
Product Name UA79M05 3 Pin 500mA Fixed (-5V) Negative Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA79M05CKCS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -5V 500mA TO-220 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed; Fixed Fixed Fixed
Package Type Other; TO-220,TO-252 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage -5 volts 5 volts -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data