Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1275667-UC2526AN
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 1Hz ~ 600kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Supply Voltage: 7 V ~ 35 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UC2526A
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-PDIP
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): SG2526BDWT/R; SG1525AL; SG2524BN;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Switching Controllers Regulating Pulse Width Modulator
IC REG CTRLR MULT TOPOLOGY 18DIP
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11156-5-ND | 1275667-UC2526AN | UC2526AN | UC2526AN | UC2526AN |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2526AN | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | DIP; Other; "18-DIP (0.300"", 7.62mm)" | DIP; Other; 18-DIP (0.300", 7.62mm) | DIP; Other; 18-DIP (0.300\", 7.62mm) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start | Enable, Frequency Control, Reset, Soft Start | ||
| fsw | 1.00E-3 to 600 kHz | 1.00E-3 to 600 kHz | 1.00E-3 to 600 kHz | 1.00E-3 to 600 kHz | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Configuration / Function | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull |