Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844NG4 UC3844NG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 142340-UC3844NG4 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142340-UC3844NG4 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844NG4 - 142340-UC3844NG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844NG4
142340-UC3844NG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844NG4 142340-UC3844NG4
Manufacturer: Texas Instruments Win Source Part Number: 142340-UC3844NG4 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 142340-UC3844NG4
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
DC DC Switching Controllers - UC3844NG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC3844NG4-ND
DC DC Switching Controllers UC3844NG4-ND
Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
Singapore, Singapore
450kHz 1A Power Management IC
760-UC3844NG4
450kHz 1A Power Management IC 760-UC3844NG4
PWM Controller IC, 450kHz, 50% Duty Cycle, 1A Output, 8-PDIP Product overview: UC3844NG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, 1A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 450kHz, 1A, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3844NG4 can be used for catalog matching and distributor lookup.

PWM Controller IC, 450kHz, 50% Duty Cycle, 1A Output, 8-PDIP Product overview: UC3844NG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450kHz, 1A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 450kHz, 1A, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3844NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3844NG4
Switching Controllers UC3844NG4
Switching Controllers Current-Mode PWM Controller

Switching Controllers Current-Mode PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - UC3844NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3844NG4
DC DC Switching Controllers UC3844NG4
Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 142340-UC3844NG4 UC3844NG4-ND 760-UC3844NG4 UC3844NG4 UC3844NG4
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844NG4 DC DC Switching Controllers 450kHz 1A Power Management IC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Package Type DIP; Other; 8-PDIP DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; P DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Discontinued at Digi-Key
Special Features Internal Current Limit; Frequency Control
fsw 500 kHz
Unlock Full Specs
to access all available technical data