VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 40 50 60 70 80 90 95 96 97 98 99 100 101 102 103 104
Product Name Notes
Switching Controllers 16V Input Step-Down DCDC Controller
Switching Controllers 16V Step-Down DCDC Controller
Switching Controllers 30V Low Quiescent Current Step-Down DCDC Controller
Switching Controllers 30V Low Quiescent CurrentDCDCConverter
Switching Controllers
Switching Voltage Regulators 1.5A COT Control Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 1A 16V Driver DCDC Converter
Switching Voltage Regulators 1A 16V Driver Transistor Built-in Step-Down DCDC Converter
Switching Voltage Regulators 1A COT Control Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 1A Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 2.2A 18V Driver DCDC Converter
Switching Voltage Regulators 2A Synchronous Step Down DCDC Converter
Switching Voltage Regulators 2A Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 400mA Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 600mA PFM/PWM DCDC Converter
Switching Voltage Regulators 600mA PWM DCDC Cnvtr
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
Switching Voltage Regulators Ultra Small 1A COT Control Synchronous Step-Down DCDC Converter

<< Prev Next >>