Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 798646-UC2841N
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Current Limit, Enable, Frequency Control, Ramp, Reset, Soft Start
Supply Voltage: 8 V ~ 32 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: UC2841
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-PDIP
Duty Cycle (Maximum): 95%
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC REG CTRLR MULT TOPOLOGY 18DIP
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-PDIP
Switching Controllers Prog Off-Line PWM Controller
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-34716-5-ND | 798646-UC2841N | UC2841N | UC2841N | UC2841N |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2841N | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback, Forward Converter | |||
| Package Type | DIP; Other; "18-DIP (0.300"", 7.62mm)" | DIP; Other; 18-DIP (0.300", 7.62mm) | DIP; Other; 18-DIP (0.300\", 7.62mm) | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |