VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 40 50 60 70 80 90 94 95 96 97 98 99 100 101 102 103 104
Product Name Notes
Current & Power Monitors & Regulators USB POWER MONITOR
LDO Voltage Regulators 0.5A Negative Linear
LDO Voltage Regulators 0.8uA Low Quiescent Current Voltage Regulator
LDO Voltage Regulators 1A High Speed LDO Regulator with "Green Operation"
LDO Voltage Regulators 28V High Speed Voltage Regulator
LDO Voltage Regulators 28V Input Voltage Regulator
LDO Voltage Regulators 300mA High Speed LDO Regulator
LDO Voltage Regulators 36V input, 300mA low supply current, high speed voltage regulators
LDO Voltage Regulators 700mA High Speed LDO Regulator
LDO Voltage Regulators Adjustable Voltage - Multifunction 2A High Speed LDO Regulator
LDO Voltage Regulators CL Capless 200mA High Speed LDO Regulator
LDO Voltage Regulators Low Power 1 Ampere
LDO Voltage Regulators Low Power 3 Ampere
LDO Voltage Regulators Low Quiescent Current 200mA High Speed LDO Regulator
Switching Controllers 16V Input Step-Down DCDC Controller
Switching Controllers 25V Input Synchronous Step-Down DCDC Converter
Switching Controllers AC Dig Assisted Push Pull PWM Cntrlr
Switching Controllers Adv Primary Side Startup Controller
Switching Controllers BiCMOS Advanced Phase Shift
Switching Controllers BiCMOS Low-Power Current Mode
Switching Controllers Dig Point of Load System Controller
Switching Controllers Dig Pwr Comp Synch Buck
Switching Controllers Dig Pwr Pt of Load Sys Cntrlr
Switching Controllers Digital PWM System Controller
Switching Controllers Digitally Assisted Push Pull
Switching Controllers Frequency Foldback Current Mode
Switching Controllers Hi Freq Multimode Synch Cntrlr
Switching Controllers Low Power Economy BiCMOS Current Mode
Switching Controllers LP BiCMOS C Mode
Switching Controllers Primary Side Startup Controller
Switching Voltage Regulators 0.8A Synchronous Step-up DC/DC Converter
Switching Voltage Regulators 12Vin .6-3.5Vout 70A
Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter with Load Disconnection
Switching Voltage Regulators 1A Driver Transistor Built-in Step-Up DCDC Converter
Switching Voltage Regulators 1A Driver Transistor DCDC Converter
Switching Voltage Regulators 1Mhz PWM Step-Up DCDC Converter
Switching Voltage Regulators 1MHz PWM StepUp DCDC Converter
Switching Voltage Regulators 2308 VTM3 26/48/60VI 12.0VO 12
Switching Voltage Regulators 2308 VTM3 26/48/60VI 6.0VO 25A
Switching Voltage Regulators DCDC Converters 0.8A Step-Up w/AS
Switching Voltage Regulators DCDC Converters 0.8A Step-Up
Switching Voltage Regulators FG COMPAC
Switching Voltage Regulators Hi-Current Sync Buck Pwr Stage
Switching Voltage Regulators Inverter Charge Pump
Switching Voltage Regulators Low Power Synch Boost Converter
Switching Voltage Regulators PFM Control Snchrns StepUpDCDC Converter
Switching Voltage Regulators PFM Step-Up Synchronous DCDC Converter
Switching Voltage Regulators PFM/PWM StepUp Converter
Switching Voltage Regulators Step-Up DCDC Controller Max.Duty 93%
Switching Voltage Regulators VTM 40/26/55/1/130 I
Switching Voltage Regulators VTM 48 V DC DC Converter
Switching Voltage Regulators VTM 48 V Isolated DC DC Converter
Switching Voltage Regulators VTM2 42/26/55/1.315/50 I
Switching Voltage Regulators VTM2 48/26/55/12/10 I
Switching Voltage Regulators VTM2 48/26/55/16/15 I
Switching Voltage Regulators VTM2 48/26/55/2.0/80 I
Switching Voltage Regulators VTM2 48/26/55/24/12 I
Switching Voltage Regulators VTM2 48/26/55/32/9.4 I
Switching Voltage Regulators VTM2 48/26/55/6/20 I
Switching Voltage Regulators VTM2 48/26/55/8.0/30 I
Switching Voltage Regulators VTM2 48/26/55/9.6/25 I
Switching Voltage Regulators VTM2 48/26/55/9.6/27
Switching Voltage Regulators VTM2 I
Switching Voltage Regulators VTM2-BF 40/26/55/1/130 I
Switching Voltage Regulators VTM2-BF I
Switching Voltage Regulators VTM248/26/55/12 I
Switching Voltage Regulators VTM48EF012T130A01
Switching Voltage Regulators VTM48EF020M080B00
Switching Voltage Regulators VTM48EF020T080B00
Switching Voltage Regulators VTM48EF030M070A00
Switching Voltage Regulators VTM48EF040M050B00
Switching Voltage Regulators VTM48EF040T050B00
Switching Voltage Regulators VTM48EF040T050B0R
Switching Voltage Regulators VTM48EF060M040A00
Switching Voltage Regulators VTM48EF096M025A00
Switching Voltage Regulators VTM48EF096T025A00
Switching Voltage Regulators VTM48EF120M025A00
Switching Voltage Regulators VTM48EF120T025A0R
Switching Voltage Regulators VTM48EF160M015A00
Switching Voltage Regulators VTM48EF320M009A00
Switching Voltage Regulators VTM48EF480M006A00
Switching Voltage Regulators VTM48EH015T050A01
Switching Voltage Regulators VTM48EH020M040A00
Switching Voltage Regulators VTM48EH020T040A00
Switching Voltage Regulators VTM48EH040M025B00
Switching Voltage Regulators VTM48EH040T025B00
Switching Voltage Regulators VTM48EH120M010B00
Switching Voltage Regulators VTM48EH120T010B00
Switching Voltage Regulators VTM48ET020M080B00
Switching Voltage Regulators VTM48ET020T080A00
Switching Voltage Regulators VTM48ET020T080B00
Switching Voltage Regulators VTM48ET030M070A00
Switching Voltage Regulators VTM48ET030T070A00
Switching Voltage Regulators VTM48ET040M050B00
Switching Voltage Regulators VTM48ET040T050B00
Switching Voltage Regulators VTM48ET040T050B0R
Switching Voltage Regulators VTM48ET060M040A00
Switching Voltage Regulators VTM48ET060T040A00
Switching Voltage Regulators VTM48ET080M030A00
Switching Voltage Regulators VTM48ET080T030A00
Switching Voltage Regulators VTM48ET096M025A00
Switching Voltage Regulators VTM48ET096T025A00
Switching Voltage Regulators VTM48ET120M025A00
Switching Voltage Regulators VTM48ET120T025A00
Switching Voltage Regulators VTM48ET120T025A0R
Switching Voltage Regulators VTM48ET160M015A00
Switching Voltage Regulators VTM48ET160T015A00
Switching Voltage Regulators VTM48ET240M012A00
Switching Voltage Regulators VTM48ET320M009A00
Switching Voltage Regulators VTM48ET320T009A00
Switching Voltage Regulators VTM48ET480M006A00
Switching Voltage Regulators VTM48ET480T006A00
Switching Voltage Regulators VTM48KP020T095BA0
Switching Voltage Regulators VTM48MP010T135AA0
Switching Voltage Regulators VTM48MP012T130AA0
Switching Voltage Regulators VTM48RP015C076AG0
Switching Voltage Regulators

<< Prev Next >>