Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1115419-UC2856N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 47%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Switching Controllers Current Mode
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11198-5-ND | 1115419-UC2856N | UC2856N | UC2856N |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2856N | Switching Controllers | DC DC Switching Controllers |
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | ||
| fsw | 200 kHz | 200 kHz | 200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull |