RS Components, Ltd. Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 128Kx8 ASYNCHRONOUS 5.0V STATIC RAM | |
| 16K SRAM & EEPROM I2C 1MHz 3.3V SOIC8 | |
| 16K SRAM & EEPROM I2C 1MHz 3.3V TSSOP8 | |
| 16K SRAM & EEPROM I2C 1MHz 5V DIP8 | |
| 16K SRAM & EEPROM I2C 1MHz 5V SOIC8 | |
| 16Kbit 2Kx8 ZEROPOWER SRAM 5V PCDIP24 | |
| 16Mbit SRAM 1Mx16 2.2-3.6V 45ns TSOP48 | |
| 16Mbit SRAM 1Mx16 2.2-3.6V 55ns TSOP48 | |
| 1Mb, LP SRAM, 128K x 8, 2.7 ~ 5.5V | |
| 1Mb,LP,128Kx8,35ns,5 v IS62C1024AL-35QLI | |
| 1Mb,LP,128Kx8,35ns,5 v IS62C1024AL-35TLI | |
| 1Mbit Static RAM 128Kx8 5V 45ns SOIC32 | |
| 256K FAST SRAM 32KX8, 5V, 28PIN SOJ | |
| 256K LOW POWER SRAM 32KX8, 2.7-5.5V, DIP | |
| 256K LOW POWER SRAM 32KX8, 2.7-5.5V, SOP | |
| 256K, 32K X 8 2.7V SERIAL SRAM, IND | |
| 256K,32K X 8 2.7V Ser SRAM,23K256-I/P | |
| 256K,32K X 8 2.7V Ser SRAM,23K256-I/SN | |
| 256K,Low Power,Async,32K x 8,45ns,5v | |
| 256Kx16 ASYNCHRONOUS 3.3V CMOS SRAM | |
| 2Mbit MoBL SRAM 128Kx16 2.2-3.6V VFBGA48 | |
| 2Mbit serial SRAM 2.2V-3.6V with Battery | |
| 2Mbit serial SRAM, 1.7V-3.6V | |
| 32 Kbit SPI SERIAL EEPROM w/ECC | |
| 4K SRAM & EEPROM I2C 1MHz 3.3V SOIC8 | |
| 4K x 16 DUAL-PORT SRAM | |
| 4Kx16, 3.3V DUAL- PORT RAM | |
| 4M FAST SRAM 256KX16 3.3V 36PIN SOJ | |
| 4M FAST SRAM 256KX16 3.3V 44PIN TSOP2 | |
| 4M FAST SRAM 256KX16 5V 44PIN TSOP2 | |
| 4M LOW POWER SRAM 512KX8,2.7-5.5V,TSOP 1 | |
| 4Mb,High-Sp/LP,Async ,256K x 16,10ns,3.3v | |
| 4Mbit serial SRAM 2.2V-3.6V with Battery | |
| 4Mbit serial SRAM, 1.7V-3.6V | |
| 512K SRAM 64Kx8 Serial-SPI SDI SQI TSSOP | |
| 512KBit SPI Serial SRAM, SDI/SQI SOIC8 | |
| 6116LA 16K Asynchronous 2K x 8 High-Spee | |
| 64K LOW POWER SRAM 8KX8, 2.7-5.5V, DIP | |
| 64K LOW POWER SRAM 8KX8, 2.7-5.5V, SOP | |
| 64Kbit 8Kx8 TIMEKEEPER SRAM 5V PCDIP28 | |
| 7025 8Kx16, 128K, 5V DUAL-PORT RAM | |
| 71024S 1Mb Asynchronous 128K x 8 SRAM | |
| 71V416 4Mb Asynchronous 256K x 16 SRAM | |
| 8M LOW POWER SRAM 1024KX8,2.7-5.5V,TSO P2 | |
| 8Mb 3V Adv.SRAM x16 TSOP44, 45ns, WTR | |
| ALLIANCE Asyn SRAM, 4M, 512Kx8, 2.7-5.5V | |
| ALLIANCE, Asyn SRAM, 1M,128Kx8, 2.7-5.5V | |
| ALLIANCE, Asyn SRAM, 2M,128Kx16,2.7-5.5V | |
| ALLIANCE, Asyn SRAM, 4M, 512Kx8,2.7-5.5V | |
| ALLIANCE, Asyn SRAM, 4M,256Kx16, 3.3V | |
| ALLIANCE, Asyn SRAM, 64M, 4Mx16,2.7-5.5V | |
| ALLIANCE, Asyn, SRAM, 4M,512Kx8,2.7-5.5V | |
| Cypress Semiconductor, CY62128ELL-45SXI | |
| Cypress Semiconductor, CY62146EV30LL-45B | |
| Cypress Semiconductor, CY62148ELL-55SXI | |
| Cypress Semiconductor, CY7C1018DV33-10VX | |
| Cypress Semiconductor, CY7C1020DV33-10ZS | |
| Cypress Semiconductor, CY7C10612G30-10ZS | |
| Cypress, CY14B101PA-SFXI | |
| Cypress, CY62128EV30LL-45ZXI | |
| Cypress, CY62148ELL-55SXIT | |
| Cypress, CY7C1041G30-10ZSXE | |
| Cypress, CY7C1061GE30-10ZSXI | |
| Cypress, RAM ASYNC, CY62128ELL-45ZXIT | |
| Cypress, RAM ASYNC, CY62128EV30LL-45ZAXI | |
| Cypress, RAM ASYNC, CY62147EV30LL-45ZSXI | |
| Cypress, RAM ASYNC, CY62148EV30LL-45ZSXI | |
| Cypress, RAM ASYNC, CY7C1041GN30-10ZSXIT | |
| Cypress, RAM ASYNC, CY7C1049GN30-10VXIT | |
| Infineon ASYNC CY62126EV30LL-45ZSXI | |
| Infineon ASYNC CY62128EV30LL-45ZAXI | |
| Infineon ASYNC CY62136EV30LL-45ZSXI | |
| Infineon ASYNC CY62146EV30LL-45ZSXI | |
| Infineon ASYNC CY62147EV30LL-45ZSXI | |
| Infineon ASYNC CY62148EV30LL-45ZSXI | |
| Infineon ASYNC CY62157EV30LL-45ZSXI | |
| Infineon ASYNC CY7C1021DV33-10ZSXI | |
| Infineon ASYNC CY7C1041G-10ZSXI | |
| Infineon CY14B108N-ZSP45XI | |
| Infineon CY62136FV30LL-45ZSXI SRAM | |
| Infineon CY62138FV30LL-45ZXI SRAM | |
| Infineon CY62167EV30LL-45BVXI | |
| Infineon CY62187EV30LL-55BAXI | |
| Infineon CY7C1049G30-10ZSXI SRAM | |
| Infineon S70KL1282GABHV020 | |
| ISSI,IS61WV102416BLL -10TLI SRAM 16Mb 3V | |
| ISSI,IS62WV51216BLL- 55BLI SRAM 8Mb 3V | |
| ISSI,IS62WV51216BLL- 55TLI SRAM 8Mb 3V | |
| Renesas Electronics R1LP0108ESF-5SI#B1 | |
| Renesas Electronics R1LV0108ESA-5SI#B1 | |
| Serial SRAM,SPI 1Mb,battery,SDI PDIP 8 | |
| Serial SRAM,SPI 1Mb,battery,SDI SOIC 8 | |
| Serial SRAM,SPI 1Mb,battery,SDI TSSOP 8 | |
| Serial SRAM,SPI 512K,battery,SDI PDIP 8 | |
| Serial SRAM,SPI 512K,battery,SDI SOIC 8 | |
| SRAM,128Kx8,55ns,3V, LP,DIP32 | |
| SRAM,1Mbit,2.5V,20MH z,SPI/SDI/SQI,DIP8 | |
| SRAM,1Mbit,2.5V,20MH z,SPI/SDI/SQI,SOIC8 | |
| SRAM,256Kx16,55ns,3V ,LP,TSOP44 | |
| SRAM,4M,512Kx8,55ns, 3V,Low Power,DIP32 | |
| SRAM,512Kx8,55ns,3V, LP,DIP32 | |
| SRAM,MoBL,512KB,55ns ,5V,SOIC32 | |
| Static RAM | |
| STMicroelectronics, M48Z58-70PC1 |