STMicroelectronics, Inc. Memory - SRAM - M48Z58-70PC1 M48Z58-70PC1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210647-M48Z58-70PC1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP Module (0.600", 15.24mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.75 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 70ns Family Name: M48Z58 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.st.com RoHS State: Request Verification Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-PCDIP, CAPHAT Alternative Parts (Cross-Reference): BQ4010MA-70; bq4010MA-150; bq4010MA-200; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210647-M48Z58-70PC1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP Module (0.600", 15.24mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.75 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 70ns Family Name: M48Z58 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.st.com RoHS State: Request Verification Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-PCDIP, CAPHAT Alternative Parts (Cross-Reference): BQ4010MA-70; bq4010MA-150; bq4010MA-200; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - M48Z58-70PC1 - 1210647-M48Z58-70PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z58-70PC1
1210647-M48Z58-70PC1
Memory - SRAM - M48Z58-70PC1 1210647-M48Z58-70PC1
Manufacturer: STMicroelectronics Win Source Part Number: 1210647-M48Z58-70PC1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP Module (0.600", 15.24mm) Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.75 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 70ns Family Name: M48Z58 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Manufacturer Homepage: www.st.com RoHS State: Request Verification Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-PCDIP, CAPHAT Alternative Parts (Cross-Reference): BQ4010MA-70; bq4010MA-150; bq4010MA-200; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210647-M48Z58-70PC1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-DIP Module (0.600", 15.24mm)
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.75 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 70ns
Family Name: M48Z58
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 28-PCDIP, CAPHAT
Alternative Parts (Cross-Reference): BQ4010MA-70; bq4010MA-150; bq4010MA-200;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 497-2888-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
SRAM - 8103576 - RS Components, Ltd.
Corby, Northants, United Kingdom
STMicroelectronics, M48Z58-70PC1

STMicroelectronics, M48Z58-70PC1

Supplier's Site
SRAM - 1023554 - RS Components, Ltd.
Corby, Northants, United Kingdom
STMicroelectronics, M48Z58-70PC1

STMicroelectronics, M48Z58-70PC1

Supplier's Site
64Kb 5V DIP Memory IC and Storage Component - 774-M48Z58-70PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Kb 5V DIP Memory IC and Storage Component
774-M48Z58-70PC1
64Kb 5V DIP Memory IC and Storage Component 774-M48Z58-70PC1
64Kb NVSRAM 8Kx8 Parallel 70ns 5V 28-Pin DIP IC Product overview: M48Z58-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58-70PC1 can be used for catalog matching and distributor lookup.

64Kb NVSRAM 8Kx8 Parallel 70ns 5V 28-Pin DIP IC Product overview: M48Z58-70PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z58-70PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site Datasheet
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z58-70PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z58-70PC1
Integrated Circuits (ICs) - Memory - Memory M48Z58-70PC1
IC NVSRAM 64KBIT PAR 28PCDIP

IC NVSRAM 64KBIT PAR 28PCDIP

Supplier's Site
Memory - M48Z58-70PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 70 ns 28-PCDIP, CAPHAT®

Buy Now Datasheet
Zeropower Sram 64K, 48Z58, Dip28; Memory Type Stmicroelectronics - 72K7223 - Newark, An Avnet Company
Chicago, IL, United States
Zeropower Sram 64K, 48Z58, Dip28; Memory Type Stmicroelectronics
72K7223
Zeropower Sram 64K, 48Z58, Dip28; Memory Type Stmicroelectronics 72K7223
ZEROPOWER SRAM 64K, 48Z58, DIP28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes

ZEROPOWER SRAM 64K, 48Z58, DIP28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1210647-M48Z58-70PC1 497-2888-5-ND 8103576 774-M48Z58-70PC1 M48Z58-70PC1 M48Z58-70PC1 M48Z58-70PC1 M48Z58-70PC1 72K7223
Product Name Memory - SRAM - M48Z58-70PC1 Memory SRAM 64Kb 5V DIP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Zeropower Sram 64K, 48Z58, Dip28; Memory Type Stmicroelectronics
Memory Category Non-Volatile NVRAM; NVSRAM SRAM Chip NVRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP DIP; "28-DIP Module (0.600"", 15.24mm)" DIP DIP; 28-DIP Module (0.600", 15.24mm) DIP; 28-DIP Module (0.600\", 15.24mm) DIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B104NA-ZS20XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details