Integrated Device Technology 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416L10PHG

Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet
Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71V416L10PHG - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout
71V416L10PHG
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416L10PHG
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
16-bit Memory IC and Storage Component - 774-71V416L10PHG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Memory IC and Storage Component
774-71V416L10PHG
16-bit Memory IC and Storage Component 774-71V416L10PHG
71V416 - 4 MEG (256K X 16-BIT) 3 Product overview: 71V416L10PHG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V416L10PHG can be used for catalog matching and distributor lookup.

71V416 - 4 MEG (256K X 16-BIT) 3 Product overview: 71V416L10PHG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-71V416L10PHG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - 2173682 - RS Components, Ltd.
Corby, Northants, United Kingdom
256Kx16 ASYNCHRONOUS 3.3V CMOS SRAM

256Kx16 ASYNCHRONOUS 3.3V CMOS SRAM

Supplier's Site
SRAM - 2173682P - RS Components, Ltd.
Corby, Northants, United Kingdom
256Kx16 ASYNCHRONOUS 3.3V CMOS SRAM

256Kx16 ASYNCHRONOUS 3.3V CMOS SRAM

Supplier's Site
SRAM - 2173681 - RS Components, Ltd.
Corby, Northants, United Kingdom
256Kx16 ASYNCHRONOUS 3.3V CMOS SRAM

256Kx16 ASYNCHRONOUS 3.3V CMOS SRAM

Supplier's Site
 - 71V416L10PHG - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX16, 10ns, CMOS, PDSO44

Standard SRAM, 256KX16, 10ns, CMOS, PDSO44

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V416L10PHG 774-71V416L10PHG 2173682 2173682P 71V416L10PHG
Product Name 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 16-bit Memory IC and Storage Component SRAM SRAM
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4096 kbits 32000 kbits
Number of Words 256 k 256 k 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details