Integrated Device Technology 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416S12PHGI

Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet
Description
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout - 71V416S12PHGI - Integrated Device Technology
San Jose, CA, USA
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout
71V416S12PHGI
3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout 71V416S12PHGI
The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71V416 3.3V CMOS SRAM is organized as 256K x 16. All bidirectional inputs and outputs of the 71V416 are LVTTL -compatible and operation is from a single 3.3V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
SRAM - 2544967 - RS Components, Ltd.
Corby, Northants, United Kingdom
71V416 4Mb Asynchronous 256K x 16 SRAM

71V416 4Mb Asynchronous 256K x 16 SRAM

Supplier's Site
SRAM - 2544967P - RS Components, Ltd.
Corby, Northants, United Kingdom
71V416 4Mb Asynchronous 256K x 16 SRAM

71V416 4Mb Asynchronous 256K x 16 SRAM

Supplier's Site
SRAM - 2544966 - RS Components, Ltd.
Corby, Northants, United Kingdom
71V416 4Mb Asynchronous 256K x 16 SRAM

71V416 4Mb Asynchronous 256K x 16 SRAM

Supplier's Site
 - 71V416S12PHGI - Rochester Electronics
Newburyport, MA, United States
4 Meg (256K X 16-Bit) 3.3V Static RAM

4 Meg (256K X 16-Bit) 3.3V Static RAM

Supplier's Site Datasheet
Memory IC - 135081413 - Radwell International
Willingboro, NJ, United States
Memory IC
135081413
Memory IC 135081413
STANDARD SRAM, 256KX16, 12NS, CMOS, TSSOP2-44 , IND TEMP. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 256KX16, 12NS, CMOS, TSSOP2-44 , IND TEMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd. Rochester Electronics Radwell International
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 71V416S12PHGI 2544967 71V416S12PHGI 135081413
Product Name 3.3V 256K x 16 Asynchronous Static RAM Center Pwr & Gnd Pinout SRAM Memory IC
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM Chip
Access Time 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4096 kbits 32000 kbits 0 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 448-CY14B101J1-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers