Alliance Memory, Inc. Memory - SRAM - AS6C4008-55ZIN AS6C4008-55ZIN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 768830-AS6C4008-55ZI N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Family Name: AS6C4008 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-TSOP II Alternative Parts (Cross-Reference): BS62LV4006SI-70; K6T4008C1B-MB55; K6T4008C1B-VB55000; IS62WV5128DBLL-45T2I ; Introduction Date: November 30, 2006 ECCN: 3A991.b.2.a Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 117
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 768830-AS6C4008-55ZI N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Family Name: AS6C4008 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-TSOP II Alternative Parts (Cross-Reference): BS62LV4006SI-70; K6T4008C1B-MB55; K6T4008C1B-VB55000; IS62WV5128DBLL-45T2I ; Introduction Date: November 30, 2006 ECCN: 3A991.b.2.a Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 117
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS6C4008-55ZIN - 768830-AS6C4008-55ZIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C4008-55ZIN
768830-AS6C4008-55ZIN
Memory - SRAM - AS6C4008-55ZIN 768830-AS6C4008-55ZIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 768830-AS6C4008-55ZI N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Family Name: AS6C4008 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-TSOP II Alternative Parts (Cross-Reference): BS62LV4006SI-70; K6T4008C1B-MB55; K6T4008C1B-VB55000; IS62WV5128DBLL-45T2I ; Introduction Date: November 30, 2006 ECCN: 3A991.b.2.a Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 117

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 768830-AS6C4008-55ZIN
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-SOIC (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Family Name: AS6C4008
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP II
Alternative Parts (Cross-Reference): BS62LV4006SI-70; K6T4008C1B-MB55; K6T4008C1B-VB55000; IS62WV5128DBLL-45T2I;
Introduction Date: November 30, 2006
ECCN: 3A991.b.2.a
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 117

Buy Now Datasheet
Memory - 1450-1031-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP II

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP II

Buy Now Datasheet
SRAM - 2308458P - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE Asyn SRAM, 4M, 512Kx8, 2.7-5.5V

ALLIANCE Asyn SRAM, 4M, 512Kx8, 2.7-5.5V

Supplier's Site
SRAM - 2308458 - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE Asyn SRAM, 4M, 512Kx8, 2.7-5.5V

ALLIANCE Asyn SRAM, 4M, 512Kx8, 2.7-5.5V

Supplier's Site
SRAM - 2308457 - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE Asyn SRAM, 4M, 512Kx8, 2.7-5.5V

ALLIANCE Asyn SRAM, 4M, 512Kx8, 2.7-5.5V

Supplier's Site
Memory IC and Storage Component - 774-AS6C4008-55ZIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C4008-55ZIN
Memory IC and Storage Component 774-AS6C4008-55ZIN
IC SRAM 4MBIT PARALLEL 32TSOP II Product overview: AS6C4008-55ZIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55ZIN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32TSOP II Product overview: AS6C4008-55ZIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55ZIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 32TSOP II

IC SRAM 4MBIT PARALLEL 32TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C4008-55ZIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C4008-55ZIN
Integrated Circuits (ICs) - Memory - Memory AS6C4008-55ZIN
IC SRAM 4MBIT PARALLEL 32TSOP II

IC SRAM 4MBIT PARALLEL 32TSOP II

Supplier's Site
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM - AS6C4008-55ZIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM
AS6C4008-55ZIN
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM AS6C4008-55ZIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sram, 4Mb, 512Kx8, 3-5V, 32Tsopii; Memory Size Alliance Memory - 94T5641 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mb, 512Kx8, 3-5V, 32Tsopii; Memory Size Alliance Memory
94T5641
Sram, 4Mb, 512Kx8, 3-5V, 32Tsopii; Memory Size Alliance Memory 94T5641
SRAM, 4MB, 512KX8, 3-5V, 32TSOPII; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 4MB, 512KX8, 3-5V, 32TSOPII; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
IC SRAM 4MBIT PARALLEL 32TSOP II

IC SRAM 4MBIT PARALLEL 32TSOP II

Supplier's Site Datasheet
Memory - AS6C4008-55ZIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768830-AS6C4008-55ZIN 1450-1031-ND 2308458P 774-AS6C4008-55ZIN AS6C4008-55ZIN AS6C4008-55ZIN AS6C4008-55ZIN 94T5641 AS6C4008-55ZIN AS6C4008-55ZIN
Product Name Memory - SRAM - AS6C4008-55ZIN Memory SRAM Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM Sram, 4Mb, 512Kx8, 3-5V, 32Tsopii; Memory Size Alliance Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "32-SOIC (0.400"", 10.16mm Width)" SOIC; Tray SOIC; 32-SOIC (0.400", 10.16mm Width) TSOP; TSOP32 TSOP-II SOIC; 32-SOIC (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details