Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 47L04-I/SN

Description
Win Source Part Number: 1339609-47L04-I/SN Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 100 Technology: EEPROM, SRAM Memory Type: Non-Volatile Memory Size: 4Kbit Access Time: 400 ns Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EERAM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 47L04 Memory Organization: 512 x 8
Request a Quote Datasheet
Description
Win Source Part Number: 1339609-47L04-I/SN Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 100 Technology: EEPROM, SRAM Memory Type: Non-Volatile Memory Size: 4Kbit Access Time: 400 ns Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EERAM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 47L04 Memory Organization: 512 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1339609-47L04-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1339609-47L04-I/SN
Integrated Circuits (ICs) - Memory - Memory 1339609-47L04-I/SN
Win Source Part Number: 1339609-47L04-I/SN Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 100 Technology: EEPROM, SRAM Memory Type: Non-Volatile Memory Size: 4Kbit Access Time: 400 ns Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EERAM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 47L04 Memory Organization: 512 x 8

Win Source Part Number: 1339609-47L04-I/SN
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 100
Technology: EEPROM, SRAM
Memory Type: Non-Volatile
Memory Size: 4Kbit
Access Time: 400 ns
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EERAM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 47L04
Memory Organization: 512 x 8

Buy Now Datasheet
SRAM - 1463212 - RS Components, Ltd.
Corby, Northants, United Kingdom
4K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

4K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

Supplier's Site
SRAM - 1468939 - RS Components, Ltd.
Corby, Northants, United Kingdom
4K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

4K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

Supplier's Site
SRAM - 1468939P - RS Components, Ltd.
Corby, Northants, United Kingdom
4K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

4K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

Supplier's Site
Memory - 47L04-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns 8-SOIC

EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-47L04-I/SN
1MHZ Memory IC and Storage Component 774-47L04-I/SN
IC EERAM 4KBIT I2C 1MHZ 8SOIC Product overview: 47L04-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L04-I/SN can be used for catalog matching and distributor lookup.

IC EERAM 4KBIT I2C 1MHZ 8SOIC Product overview: 47L04-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L04-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EERAM 4KBIT I2C 1MHZ 8SOIC

IC EERAM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 47L04-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
47L04-I/SN
Integrated Circuits (ICs) - Memory - Memory 47L04-I/SN
IC EERAM 4KBIT I2C 1MHZ 8SOIC

IC EERAM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - 47L04-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Eeram, 4Kbit, 512 X 8Bit, Soic-8; Memory Type Microchip - 55Y4341 - Newark, An Avnet Company
Chicago, IL, United States
Eeram, 4Kbit, 512 X 8Bit, Soic-8; Memory Type Microchip
55Y4341
Eeram, 4Kbit, 512 X 8Bit, Soic-8; Memory Type Microchip 55Y4341
EERAM, 4KBIT, 512 X 8BIT, SOIC-8; Memory Type:EERAM; Memory Size:4Kbit; NVRAM Memory Configuration:512 x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

EERAM, 4KBIT, 512 X 8BIT, SOIC-8; Memory Type:EERAM; Memory Size:4Kbit; NVRAM Memory Configuration:512 x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EERAM 4KBIT I2C 1MHZ 8SOIC

IC EERAM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1339609-47L04-I/SN 1463212 1468939P 47L04-I/SN-ND 774-47L04-I/SN 47L04-I/SN 47L04-I/SN 47L04-I/SN 55Y4341 47L04-I/SN
Product Name Integrated Circuits (ICs) - Memory - Memory SRAM SRAM Memory 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeram, 4Kbit, 512 X 8Bit, Soic-8; Memory Type Microchip Memory
Memory Category EEPROM; Non-Volatile; SRAM Chip SRAM Chip SRAM Chip EEPROM EEPROM; SRAM Chip EERAM Non-Volatile EERAM EEPROM, SRAM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Cycle Time 1.00E6 ns 1.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers