Cypress Semiconductor Corp. Memory - SRAM - CY14B101PA-SFXI CY14B101PA-SFXI

Description
Non-Volatile SRAM, 128KX8, CMOS, PDSO16
Request a Quote Datasheet
Description
Non-Volatile SRAM, 128KX8, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY14B101PA-SFXI - Rochester Electronics
Newburyport, MA, United States
Non-Volatile SRAM, 128KX8, CMOS, PDSO16

Non-Volatile SRAM, 128KX8, CMOS, PDSO16

Supplier's Site Datasheet
Memory - SRAM - CY14B101PA-SFXI - 1030973-CY14B101PA-SFXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B101PA-SFXI
1030973-CY14B101PA-SFXI
Memory - SRAM - CY14B101PA-SFXI 1030973-CY14B101PA-SFXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1030973-CY14B101PA-S FXI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: NVSRAM Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1030973-CY14B101PA-SFXI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: NVSRAM
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SRAM - 1818270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cypress, CY14B101PA-SFXI

Cypress, CY14B101PA-SFXI

Supplier's Site
SRAM - 1818377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cypress, CY14B101PA-SFXI

Cypress, CY14B101PA-SFXI

Supplier's Site
SRAM - 1818377P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cypress, CY14B101PA-SFXI

Cypress, CY14B101PA-SFXI

Supplier's Site
Integrated Circuits (ICs) - Memory - CY14B101PA-SFXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY14B101PA-SFXI
Integrated Circuits (ICs) - Memory CY14B101PA-SFXI
IC NVSRAM 1MBIT SPI 40MHZ 16SOIC

IC NVSRAM 1MBIT SPI 40MHZ 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY14B101PA-SFXI 1030973-CY14B101PA-SFXI 1818270 1818377P CY14B101PA-SFXI
Product Name Memory - SRAM - CY14B101PA-SFXI SRAM SRAM Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip SRAM Chip SRAM Chip Non-Volatile; SRAM Chip
Logic Family CMOS
Package Type PG-DSO-16 SOIC; 16-SOIC SOIC SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 2.6 v 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - 4347503 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details