Microchip Technology, Inc. 1MHZ Memory IC and Storage Component 47L16-I/SN

Description
IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47L16-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47L16-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-47L16-I/SN
1MHZ Memory IC and Storage Component 774-47L16-I/SN
IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47L16-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16-I/SN can be used for catalog matching and distributor lookup.

IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47L16-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 47L16-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254578-47L16-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254578-47L16-I/SN
Integrated Circuits (ICs) - Memory 1254578-47L16-I/SN
Win Source Part Number: 1254578-47L16-I/SN Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM, SRAM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 400 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EERAM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 47L16

Win Source Part Number: 1254578-47L16-I/SN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM, SRAM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 400 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EERAM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 47L16

Buy Now Datasheet
SRAM - 1468883 - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

16K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

Supplier's Site
SRAM - 1468883P - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

16K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

Supplier's Site
SRAM - 1463215 - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

16K SRAM & EEPROM I2C 1MHz 3.3V SOIC8

Supplier's Site
IC EERAM 16KBIT I2C 1MHZ 8SOIC

IC EERAM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 47L16-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
47L16-I/SN
Integrated Circuits (ICs) - Memory - Memory 47L16-I/SN
IC EERAM 16KBIT I2C 1MHZ 8SOIC

IC EERAM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EERAM 16KBIT I2C 1MHZ 8SOIC

IC EERAM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - 47L16-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Nvram, Eeram, 16Kbit, -40 To 85Deg C; Memory Type Microchip - 55Y4351 - Newark, An Avnet Company
Chicago, IL, United States
Nvram, Eeram, 16Kbit, -40 To 85Deg C; Memory Type Microchip
55Y4351
Nvram, Eeram, 16Kbit, -40 To 85Deg C; Memory Type Microchip 55Y4351
NVRAM, EERAM, 16KBIT, -40 TO 85DEG C; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

NVRAM, EERAM, 16KBIT, -40 TO 85DEG C; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-47L16-I/SN 47L16-I/SN-ND 1254578-47L16-I/SN 1468883 1468883P 47L16-I/SN 47L16-I/SN 47L16-I/SN 47L16-I/SN 55Y4351
Product Name 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory SRAM SRAM Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Nvram, Eeram, 16Kbit, -40 To 85Deg C; Memory Type Microchip
Memory Category EEPROM; SRAM Chip EEPROM EEPROM; Non-Volatile; SRAM Chip SRAM Chip SRAM Chip EEPROM, SRAM Non-Volatile EERAM EERAM NVRAM
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 8 8 8
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6 v 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - CY14E256L-SZ35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers