Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S12TYG

Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet
Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout - 71024S12TYG - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
71024S12TYG
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S12TYG
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
SRAM - 2637905 - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site
SRAM - 2637906P - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site
SRAM - 2637906 - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category Memory Chips Memory Chips
Product Number 71024S12TYG 2637905
Product Name 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout SRAM
Memory Category SRAM Chip SRAM Chip
Access Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits 8000 kbits
Number of Words 128 k 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details