Cypress Semiconductor Corp. SRAM CY62148ELL-55SXIT

Description
Cypress, CY62148ELL-55SXIT
Request a Quote
Description
Cypress, CY62148ELL-55SXIT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SRAM - 1817591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cypress, CY62148ELL-55SXIT

Cypress, CY62148ELL-55SXIT

Supplier's Site
SRAM - 1817442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cypress, CY62148ELL-55SXIT

Cypress, CY62148ELL-55SXIT

Supplier's Site
SRAM - 1817591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cypress, CY62148ELL-55SXIT

Cypress, CY62148ELL-55SXIT

Supplier's Site
Memory - SRAM - CY62148ELL-55SXIT - 759788-CY62148ELL-55SXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62148ELL-55SXIT
759788-CY62148ELL-55SXIT
Memory - SRAM - CY62148ELL-55SXIT 759788-CY62148ELL-55SXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 759788-CY62148ELL-55 SXIT Packaging: Reel Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 32-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-SOIC (0.445", 11.30mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 759788-CY62148ELL-55SXIT
Packaging: Reel
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 32-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC (0.445", 11.30mm Width)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Memory - CY62148ELL-55SXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62148ELL-55SXIT
Integrated Circuits (ICs) - Memory CY62148ELL-55SXIT
IC SRAM 4MBIT PARALLEL 32SOIC

IC SRAM 4MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1817591P 1817442 759788-CY62148ELL-55SXIT CY62148ELL-55SXIT
Product Name SRAM SRAM Memory - SRAM - CY62148ELL-55SXIT Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns 55 ns 55 ns
Density 32000 kbits 4000 kbits
Number of Words 512 k 512 k
Bits per Word 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers