Integrated Device Technology 5.0V 2K x 8 Asynchronous Static RAM 6116LA25SOGI

Description
The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Request a Quote Datasheet
Description
The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 2K x 8 Asynchronous Static RAM - 6116LA25SOGI - Integrated Device Technology
San Jose, CA, USA
5.0V 2K x 8 Asynchronous Static RAM
6116LA25SOGI
5.0V 2K x 8 Asynchronous Static RAM 6116LA25SOGI
The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

The 6116 5V CMOS SRAM is organized as 2K x 8. The 6116 offers a reduced power standby mode.The low-power ( LA ) version also offers a battery backup data retention capability where the circuit typically consumes only 1μW to 4μW operating off a 2V battery. All inputs and outputs are TTL -compatible. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation. Military grade product is available.

Supplier's Site Datasheet
SRAM - 2628968 - RS Components, Ltd.
Corby, Northants, United Kingdom
6116LA 16K Asynchronous 2K x 8 High-Spee

6116LA 16K Asynchronous 2K x 8 High-Spee

Supplier's Site
SRAM - 2628970 - RS Components, Ltd.
Corby, Northants, United Kingdom
6116LA 16K Asynchronous 2K x 8 High-Spee

6116LA 16K Asynchronous 2K x 8 High-Spee

Supplier's Site
SRAM - 2628970P - RS Components, Ltd.
Corby, Northants, United Kingdom
6116LA 16K Asynchronous 2K x 8 High-Spee

6116LA 16K Asynchronous 2K x 8 High-Spee

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category Memory Chips Memory Chips
Product Number 6116LA25SOGI 2628968
Product Name 5.0V 2K x 8 Asynchronous Static RAM SRAM
Memory Category SRAM Chip SRAM Chip
Access Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Density 16 kbits 128 kbits
Number of Words 2 k
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 448-CY14V101NA-BA25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
4 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details