Integrated Silicon Solution, Inc. Memory - SRAM - IS62C256AL-45ULI IS62C256AL-45ULI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 090844-IS62C256AL-45 ULI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Family Name: IS62C256AL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6X0808C1D-BF70T; K6X0808C1D-GF550; K6X0808C1D-GF55T; Introduction Date: June 02, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 090844-IS62C256AL-45 ULI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Family Name: IS62C256AL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6X0808C1D-BF70T; K6X0808C1D-GF550; K6X0808C1D-GF55T; Introduction Date: June 02, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS62C256AL-45ULI - 090844-IS62C256AL-45ULI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62C256AL-45ULI
090844-IS62C256AL-45ULI
Memory - SRAM - IS62C256AL-45ULI 090844-IS62C256AL-45ULI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 090844-IS62C256AL-45 ULI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Family Name: IS62C256AL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6X0808C1D-BF70T; K6X0808C1D-GF550; K6X0808C1D-GF55T; Introduction Date: June 02, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 090844-IS62C256AL-45ULI
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Family Name: IS62C256AL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): K6X0808C1D-BF70T; K6X0808C1D-GF550; K6X0808C1D-GF55T;
Introduction Date: June 02, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62C256AL-45ULI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62C256AL-45ULI
Memory IC and Storage Component 774-IS62C256AL-45ULI
IC SRAM 256KBIT PARALLEL 28SOP Product overview: IS62C256AL-45ULI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C256AL-45ULI can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOP Product overview: IS62C256AL-45ULI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C256AL-45ULI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - 391640 - RS Components, Ltd.
Corby, Northants, United Kingdom
256K,Low Power,Async,32K x 8,45ns,5v

256K,Low Power,Async,32K x 8,45ns,5v

Supplier's Site
SRAM - 391640P - RS Components, Ltd.
Corby, Northants, United Kingdom
256K,Low Power,Async,32K x 8,45ns,5v

256K,Low Power,Async,32K x 8,45ns,5v

Supplier's Site
SRAM - 1702047 - RS Components, Ltd.
Corby, Northants, United Kingdom
256K,Low Power,Async,32K x 8,45ns,5v

256K,Low Power,Async,32K x 8,45ns,5v

Supplier's Site
Memory - 706-1043-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 45ns 28-SOP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 45ns 28-SOP

Buy Now Datasheet
Sram, 256Kbit, 45Ns, Sop-28; Memory Size Integrated Silicon Solution (Issi) - 43M5413 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256Kbit, 45Ns, Sop-28; Memory Size Integrated Silicon Solution (Issi)
43M5413
Sram, 256Kbit, 45Ns, Sop-28; Memory Size Integrated Silicon Solution (Issi) 43M5413
SRAM, 256KBIT, 45NS, SOP-28; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOP; No. of Pins:28Pins; Access Time:45ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SRAM, 256KBIT, 45NS, SOP-28; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOP; No. of Pins:28Pins; Access Time:45ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory IC - 32403988 - Radwell International
Willingboro, NJ, United States
Memory IC
32403988
Memory IC 32403988
STANDARD SRAM, 32KX8, 45NS, CMOS, IND TEMP, SOP-28. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 32KX8, 45NS, CMOS, IND TEMP, SOP-28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS62C256AL-45ULI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62C256AL-45ULI
Integrated Circuits (ICs) - Memory - Memory IS62C256AL-45ULI
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site
Memory - IS62C256AL-45ULI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 45 ns 28-SOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 45 ns 28-SOP

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 090844-IS62C256AL-45ULI 774-IS62C256AL-45ULI 391640 391640P 706-1043-ND 43M5413 32403988 IS62C256AL-45ULI IS62C256AL-45ULI IS62C256AL-45ULI IS62C256AL-45ULI
Product Name Memory - SRAM - IS62C256AL-45ULI Memory IC and Storage Component SRAM SRAM Memory Sram, 256Kbit, 45Ns, Sop-28; Memory Size Integrated Silicon Solution (Issi) Memory IC Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 28-SOP SOIC; "28-SOIC (0.330"", 8.38mm Width)" SOP SOIC; 28-SOIC (0.330\", 8.38mm Width) SOIC; 28-SOIC (0.330", 8.38mm Width)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5 5.5 v 4.5V ~ 5.5V -40degC ~ 85degC (TA) 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details