Microchip Technology, Inc. Memory 47L16-I/ST

Description
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 47L16-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
SRAM - 1463217 - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 3.3V TSSOP8

16K SRAM & EEPROM I2C 1MHz 3.3V TSSOP8

Supplier's Site
SRAM - 1468892P - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 3.3V TSSOP8

16K SRAM & EEPROM I2C 1MHz 3.3V TSSOP8

Supplier's Site
SRAM - 1468892 - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 3.3V TSSOP8

16K SRAM & EEPROM I2C 1MHz 3.3V TSSOP8

Supplier's Site
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-47L16-I/ST
1MHZ Memory IC and Storage Component 774-47L16-I/ST
IC EERAM 16KBIT I2C 1MHZ 8TSSOP Product overview: 47L16-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16-I/ST can be used for catalog matching and distributor lookup.

IC EERAM 16KBIT I2C 1MHZ 8TSSOP Product overview: 47L16-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320843-47L16-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320843-47L16-I/ST
Integrated Circuits (ICs) - Memory - Memory 1320843-47L16-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1320843-47L16-I/ST Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM, SRAM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 400 ns Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) Memory Format: EERAM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 47L16 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320843-47L16-I/ST
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM, SRAM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 400 ns
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: EERAM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 47L16
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 47L16-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
47L16-I/ST
Integrated Circuits (ICs) - Memory - Memory 47L16-I/ST
IC EERAM 16KBIT I2C 1MHZ 8TSSOP

IC EERAM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EERAM 16KBIT I2C 1MHZ 8TSSOP

IC EERAM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Eeram, 16Kbit, 2K X 8Bit, Tssop-8; Memory Type Microchip - 03AC0264 - Newark, An Avnet Company
Chicago, IL, United States
Eeram, 16Kbit, 2K X 8Bit, Tssop-8; Memory Type Microchip
03AC0264
Eeram, 16Kbit, 2K X 8Bit, Tssop-8; Memory Type Microchip 03AC0264
EERAM, 16KBIT, 2K X 8BIT, TSSOP-8; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply VoltageRoHS Compliant: Yes

EERAM, 16KBIT, 2K X 8BIT, TSSOP-8; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 47L16-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-TSSOP

EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 47L16-I/ST-ND 1463217 1468892P 774-47L16-I/ST 1320843-47L16-I/ST 47L16-I/ST 47L16-I/ST 03AC0264 47L16-I/ST
Product Name Memory SRAM SRAM 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeram, 16Kbit, 2K X 8Bit, Tssop-8; Memory Type Microchip Memory
Memory Category EEPROM SRAM Chip SRAM Chip EEPROM; SRAM Chip EEPROM; Non-Volatile; SRAM Chip Non-Volatile EERAM EERAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6 v 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24AA02WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 2 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers