Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S15TYG

Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet
Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout - 71024S15TYG - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
71024S15TYG
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S15TYG
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
SRAM - 2173669 - RS Components, Ltd.
Corby, Northants, United Kingdom
128Kx8 ASYNCHRONOUS 5.0V STATIC RAM

128Kx8 ASYNCHRONOUS 5.0V STATIC RAM

Supplier's Site
SRAM - 2173669P - RS Components, Ltd.
Corby, Northants, United Kingdom
128Kx8 ASYNCHRONOUS 5.0V STATIC RAM

128Kx8 ASYNCHRONOUS 5.0V STATIC RAM

Supplier's Site
SRAM - 2173668 - RS Components, Ltd.
Corby, Northants, United Kingdom
128Kx8 ASYNCHRONOUS 5.0V STATIC RAM

128Kx8 ASYNCHRONOUS 5.0V STATIC RAM

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd. RS Components, Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71024S15TYG 2173669 2173669P
Product Name 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout SRAM SRAM
Memory Category SRAM Chip SRAM Chip SRAM Chip
Access Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits 1024 kbits 8192 kbits
Number of Words 128 k 128 k 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5V SOIC Memory IC and Storage Component - 774-CY62128BLL-70SCT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details