Integrated Silicon Solution, Inc. Memory IS62C1024AL-35QLI

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOP
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1041-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOP

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOP

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62C1024AL-35QLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62C1024AL-35QLI
Memory IC and Storage Component 774-IS62C1024AL-35QLI
IC SRAM 1MBIT PARALLEL 32SOP Product overview: IS62C1024AL-35QLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C1024AL-35QL I can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOP Product overview: IS62C1024AL-35QLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C1024AL-35QLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - 391680 - RS Components, Ltd.
Corby, Northants, United Kingdom
1Mb,LP,128Kx8,35ns,5 v IS62C1024AL-35QLI

1Mb,LP,128Kx8,35ns,5v IS62C1024AL-35QLI

Supplier's Site
SRAM - 1702049 - RS Components, Ltd.
Corby, Northants, United Kingdom
1Mb,LP,128Kx8,35ns,5 v IS62C1024AL-35QLI

1Mb,LP,128Kx8,35ns,5v IS62C1024AL-35QLI

Supplier's Site
Memory - SRAM - IS62C1024AL-35QLI - 089582-IS62C1024AL-35QLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62C1024AL-35QLI
089582-IS62C1024AL-35QLI
Memory - SRAM - IS62C1024AL-35QLI 089582-IS62C1024AL-35QLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 089582-IS62C1024AL-3 5QLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 089582-IS62C1024AL-35QLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 35ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive

Buy Now Datasheet
Memory IC - 32404020 - Radwell International
Willingboro, NJ, United States
Memory IC
32404020
Memory IC 32404020
STANDARD SRAM, 128KX8, 35NS, CMOS, LOW POWER, IND TEMP, SOP-32. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 128KX8, 35NS, CMOS, LOW POWER, IND TEMP, SOP-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory >> SRAM IS62C1024AL-35QLI
SOP-32-11.3mm SRAM ROHS

SOP-32-11.3mm SRAM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62C1024AL-35QLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62C1024AL-35QLI
Integrated Circuits (ICs) - Memory - Memory IS62C1024AL-35QLI
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site
Memory - IS62C1024AL-35QLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 35 ns 32-SOP

SRAM - Asynchronous Memory IC 1Mbit Parallel 35 ns 32-SOP

Buy Now Datasheet
Sram, 1Mbit, 35Ns, Sop-32; Memory Size Integrated Silicon Solution (Issi) - 43M5399 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1Mbit, 35Ns, Sop-32; Memory Size Integrated Silicon Solution (Issi)
43M5399
Sram, 1Mbit, 35Ns, Sop-32; Memory Size Integrated Silicon Solution (Issi) 43M5399
SRAM, 1MBIT, 35NS, SOP-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOP; No. of Pins:32Pins; Access Time:35ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

SRAM, 1MBIT, 35NS, SOP-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOP; No. of Pins:32Pins; Access Time:35ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sram, 128K X 8, 5V, 35Ns, 32Sop; Memory Size Integrated Silicon Solution (Issi) - 39T1310 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 128K X 8, 5V, 35Ns, 32Sop; Memory Size Integrated Silicon Solution (Issi)
39T1310
Sram, 128K X 8, 5V, 35Ns, 32Sop; Memory Size Integrated Silicon Solution (Issi) 39T1310
SRAM, 128K X 8, 5V, 35NS, 32SOP; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOP; No. of Pins:32Pins; Access Time:35ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, 128K X 8, 5V, 35NS, 32SOP; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOP; No. of Pins:32Pins; Access Time:35ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Radwell International LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1041-ND 774-IS62C1024AL-35QLI 391680 089582-IS62C1024AL-35QLI 32404020 IS62C1024AL-35QLI IS62C1024AL-35QLI IS62C1024AL-35QLI 43M5399 IS62C1024AL-35QLI IS62C1024AL-35QLI
Product Name Memory Memory IC and Storage Component SRAM Memory - SRAM - IS62C1024AL-35QLI Memory IC Memory >> SRAM Integrated Circuits (ICs) - Memory - Memory Memory Sram, 1Mbit, 35Ns, Sop-32; Memory Size Integrated Silicon Solution (Issi) Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "32-SOIC (0.445"", 11.30mm Width)" SOIC; Tray SOP; 32-SOP SOP SOIC; 32-SOIC (0.445\", 11.30mm Width) SOP SOIC; 32-SOIC (0.445", 11.30mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 5.5 v 4.5 V ~ 5.5 V 32-SOIC (0.445, 11.30mm Width) 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory IC and Storage Component - 2020-CG8073AA - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
3 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details